PHOENIX CONTACT USA 3004126

Description
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote
Description
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7334858 - RS Components, Ltd.
Corby, Northants, United Kingdom
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8.2mm Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35

These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse.
Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm)
Number of Levels = Single
Wire Size = 26 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 8.2mm
Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 7334858
Unlock Full Specs
to access all available technical data

Similar Products