PHOENIX CONTACT USA DIN Rail Channel 1207653

Description
"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 37.598"" (955.00mm)"
Request a Quote Datasheet
Description
"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 37.598"" (955.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Channel - 277-2123-ND - DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
277-2123-ND
DIN Rail Channel 277-2123-ND
"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 37.598"" (955.00mm)"

"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 37.598"" (955.00mm)"

Buy Now Datasheet
 - 6485738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 955mm Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel

Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel
Compatibility = Top Hat
Length = 955mm
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category DIN Rail DIN Rail
Product Number 277-2123-ND 6485738
Product Name DIN Rail Channel
Unlock Full Specs
to access all available technical data

Similar Products