Schneider Electric NSYAMRD80357SB

Description
The Spacial SBM steel enclosure is available in three versions and is designed for use in industrial machine and building applications. It has a single piece rectangular body with folded gutters in the front and 2 (or 3) drilled profiles for installing mounting plates and DIN rails in the rear, fixing centres of 12.5 mm. The enclosure cover is equipped with a polyurethane sealing gasket and 2, 3, 4 or 6 half-turn threaded screws, depending on the version (). An M6 x 16 earth stud is welded in the cover to provide equipotential connection with the body. Length = 785mm Width = 7.5mm Height = 35mm Material = Steel
Request a Quote
Description
The Spacial SBM steel enclosure is available in three versions and is designed for use in industrial machine and building applications. It has a single piece rectangular body with folded gutters in the front and 2 (or 3) drilled profiles for installing mounting plates and DIN rails in the rear, fixing centres of 12.5 mm. The enclosure cover is equipped with a polyurethane sealing gasket and 2, 3, 4 or 6 half-turn threaded screws, depending on the version (). An M6 x 16 earth stud is welded in the cover to provide equipotential connection with the body. Length = 785mm Width = 7.5mm Height = 35mm Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7839552 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Spacial SBM steel enclosure is available in three versions and is designed for use in industrial machine and building applications. It has a single piece rectangular body with folded gutters in the front and 2 (or 3) drilled profiles for installing mounting plates and DIN rails in the rear, fixing centres of 12.5 mm. The enclosure cover is equipped with a polyurethane sealing gasket and 2, 3, 4 or 6 half-turn threaded screws, depending on the version (). An M6 x 16 earth stud is welded in the cover to provide equipotential connection with the body. Length = 785mm Width = 7.5mm Height = 35mm Material = Steel

The Spacial SBM steel enclosure is available in three versions and is designed for use in industrial machine and building applications. It has a single piece rectangular body with folded gutters in the front and 2 (or 3) drilled profiles for installing mounting plates and DIN rails in the rear, fixing centres of 12.5 mm. The enclosure cover is equipped with a polyurethane sealing gasket and 2, 3, 4 or 6 half-turn threaded screws, depending on the version (). An M6 x 16 earth stud is welded in the cover to provide equipotential connection with the body.
Length = 785mm
Width = 7.5mm
Height = 35mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 7839552
Unlock Full Specs
to access all available technical data

Similar Products