Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = Top Hat
Length = 2m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Unslotted
Material = Steel
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8039504 |