PHOENIX CONTACT USA 3208964

Description
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 24 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = Type F (miniature) Current Rating = 10A Voltage Rating = 24 V Termination Method = Push In Rail Type Compatibility = NS35
Request a Quote
Description
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 24 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = Type F (miniature) Current Rating = 10A Voltage Rating = 24 V Termination Method = Push In Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7081627 - RS Components, Ltd.
Corby, Northants, United Kingdom
50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. Versions with light indicator for indicating that fuse has blown Number of Levels = Single Wire Size = 24 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = Type F (miniature) Current Rating = 10A Voltage Rating = 24 V Termination Method = Push In Rail Type Compatibility = NS35

50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. Versions with light indicator for indicating that fuse has blown
Number of Levels = Single
Wire Size = 24 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 6.2mm
Fuse Size = Type F (miniature)
Current Rating = 10A
Voltage Rating = 24 V
Termination Method = Push In
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 7081627
Unlock Full Specs
to access all available technical data

Similar Products