Altech DIN Rails comply with DIN 50045, 50022 and 50035 Standards. DIN Rails have been accepted throughout the world, allowing the designer to mount a wide variety of control components on the same rail. The use of DIN Rails enhances design capabilities, saves space and reduces labour. All Altech Standard rails are made of steel with zinc plating and chromate passivation
Compatibility = Top Hat
Length = 2m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8990908 |