P-series (PSI) fuse terminal.
Rated cross-section: 10 mm². Push-in connection
Number of Levels = Single
Wire Size = 16 - 8 AWG
Number of Connectors = 2
Colour = Beige
Pitch = 12.2mm
Current Rating = 10A
Voltage Rating = 250 V
Termination Method = Push In
Rail Type Compatibility = TS35
Series = P
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8240001 |