DIN rails designed for use within Hoffman enclosures. Fixing into enclosures via a snap-on for quick and efficient installation. Rails can be mounted both hoizontally & vertically and are supplied with mounting hardware.
Various dimensions available to suit your application
Compatibility = Top Hat
Length = 275mm
Height = 300mm
DIN Rail Type = Unslotted
Material = Steel
DIN RAILS TS35/7.5 300MM 4
DIN RAILS TS35/7.5 300MM 4. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | DIN Rail | DIN Rail | DIN Rail |
| Product Number | 9006678 | 1441-LDR3P30-ND | 20976787 |
| Product Name | DIN Rail Channel | Din Rail and Track |