PHOENIX CONTACT USA 3036547

Description
The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up to maximum cable capacity of the terminal. Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 Current Rating = 6.3A Voltage Rating = 24 V Termination Method = Spring Cage Rail Type Compatibility = NS35
Request a Quote
Description
The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up to maximum cable capacity of the terminal. Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 Current Rating = 6.3A Voltage Rating = 24 V Termination Method = Spring Cage Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6271905 - RS Components, Ltd.
Corby, Northants, United Kingdom
The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up to maximum cable capacity of the terminal. Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 8mm Fuse Size = 5 x 20 mm, 5 x 25 Current Rating = 6.3A Voltage Rating = 24 V Termination Method = Spring Cage Rail Type Compatibility = NS35

The small spring mechanism in these terminals provides significant space saving, without sacrificing any of the usual features. Large terminal entry aperture allows bootlace ferruled cables to be fitted up to maximum cable capacity of the terminal.
Number of Levels = Single
Wire Size = 28 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25
Current Rating = 6.3A
Voltage Rating = 24 V
Termination Method = Spring Cage
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 6271905
Unlock Full Specs
to access all available technical data

Similar Products

DIN-RAIL MOUNT BRACKET - DRM-1 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 467393 - RS Components, Ltd.
RS Components, Ltd.
View Details
DIN Rail, 35 x 7.5 x 57.4 mm - 1492-DR6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers