PHOENIX CONTACT USA 3214321

Description
The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for energy and signal transmission in potentially explosive areas. • Screw Connection. • Mounting type: NS 35/7.5, NS 35/15. • RoHS compliant Number of Levels = 3 Wire Size = 26 - 10 AWG Number of Connectors = 5 Colour = Black Fuse Size = 5 x 20, G Current Rating = 28A Voltage Rating = 500 V Termination Method = Screw Down Series = UT 4-PE/L
Request a Quote
Description
The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for energy and signal transmission in potentially explosive areas. • Screw Connection. • Mounting type: NS 35/7.5, NS 35/15. • RoHS compliant Number of Levels = 3 Wire Size = 26 - 10 AWG Number of Connectors = 5 Colour = Black Fuse Size = 5 x 20, G Current Rating = 28A Voltage Rating = 500 V Termination Method = Screw Down Series = UT 4-PE/L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8666853 - RS Components, Ltd.
Corby, Northants, United Kingdom
The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for energy and signal transmission in potentially explosive areas. • Screw Connection. • Mounting type: NS 35/7.5, NS 35/15. • RoHS compliant Number of Levels = 3 Wire Size = 26 - 10 AWG Number of Connectors = 5 Colour = Black Fuse Size = 5 x 20, G Current Rating = 28A Voltage Rating = 500 V Termination Method = Screw Down Series = UT 4-PE/L

The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for energy and signal transmission in potentially explosive areas.
• Screw Connection. • Mounting type: NS 35/7.5, NS 35/15. • RoHS compliant
Number of Levels = 3
Wire Size = 26 - 10 AWG
Number of Connectors = 5
Colour = Black
Fuse Size = 5 x 20, G
Current Rating = 28A
Voltage Rating = 500 V
Termination Method = Screw Down
Series = UT 4-PE/L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8666853
Unlock Full Specs
to access all available technical data

Similar Products

Economical Din-Rail End Stopper - DRS - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
DIN RAIL - 199-DR4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
 - 467428 - RS Components, Ltd.
RS Components, Ltd.
View Details