nVent Electric DIN Rail Channel LDR3P40

Description
DIN RAILS TS35/7.5 400MM 4
Request a Quote Datasheet
Description
DIN RAILS TS35/7.5 400MM 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Channel - 1441-LDR3P40-ND - DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
1441-LDR3P40-ND
DIN Rail Channel 1441-LDR3P40-ND
DIN RAILS TS35/7.5 400MM 4

DIN RAILS TS35/7.5 400MM 4

Buy Now Datasheet
 - 9006684 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN rails designed for use within Hoffman enclosures. Fixing into enclosures via a snap-on for quick and efficient installation. Rails can be mounted both hoizontally & vertically and are supplied with mounting hardware. Various dimensions available to suit your application Compatibility = Top Hat Length = 375mm Height = 400mm DIN Rail Type = Unslotted Material = Steel

DIN rails designed for use within Hoffman enclosures. Fixing into enclosures via a snap-on for quick and efficient installation. Rails can be mounted both hoizontally & vertically and are supplied with mounting hardware.
Various dimensions available to suit your application
Compatibility = Top Hat
Length = 375mm
Height = 400mm
DIN Rail Type = Unslotted
Material = Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category DIN Rail DIN Rail
Product Number 1441-LDR3P40-ND 9006684
Product Name DIN Rail Channel
Unlock Full Specs
to access all available technical data

Similar Products

Din-rail Terminal Block End Stopper - TKR - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
DIN Rail, 35 x 15 mm - 1492-DR9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
 - 6663288 - RS Components, Ltd.
RS Components, Ltd.
View Details