DIN rails designed for use within Hoffman enclosures. Fixing into enclosures via a snap-on for quick and efficient installation. Rails can be mounted both hoizontally & vertically and are supplied with mounting hardware.
Various dimensions available to suit your application
Compatibility = Top Hat
Length = 435mm
Height = 460mm
DIN Rail Type = Unslotted
Material = Steel
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 9006688 | 1441-LDR3P46-ND |
| Product Name | DIN Rail Channel |