This Weidmüller Fuse terminal is available in two different types, Fuse terminal with pivoting retaining lever and Fuse terminal with plug in SIHA fuse holder. The fuse holder is opened lever style and the fuse is shrouded when installed,Single LED indicates fuse failure
Number of Levels = Single
Wire Size = 30 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 9.1mm
Fuse Size = 6.3 x 32mm
Current Rating = 15A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
RS Components, Ltd. | |
---|---|
Product Category | DIN Rail |
Product Number | 7684618 |