PHOENIX CONTACT USA 3046032

Description
All metal parts are of high strength copper alloys . Simple multi-conductor connection . Maintenance-free Reakdyn principle. All accessories are compatible with the CLIPLINE range Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote
Description
All metal parts are of high strength copper alloys . Simple multi-conductor connection . Maintenance-free Reakdyn principle. All accessories are compatible with the CLIPLINE range Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6271630 - RS Components, Ltd.
Corby, Northants, United Kingdom
All metal parts are of high strength copper alloys . Simple multi-conductor connection . Maintenance-free Reakdyn principle. All accessories are compatible with the CLIPLINE range Number of Levels = Single Wire Size = 26 - 10 AWG Number of Connectors = 2 Colour = Black Pitch = 6.2mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = NS35

All metal parts are of high strength copper alloys . Simple multi-conductor connection . Maintenance-free Reakdyn principle. All accessories are compatible with the CLIPLINE range
Number of Levels = Single
Wire Size = 26 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 6.2mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = NS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 6271630
Unlock Full Specs
to access all available technical data

Similar Products

Din-rail Mounting Base - DRP  Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 424822 - RS Components, Ltd.
RS Components, Ltd.
View Details