Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel
Compatibility = Top Hat
Length = 755mm
Width = 35mm
Height = 15mm
DIN Rail Type = Slotted
Material = Steel
"Din Rail Top Hat 1.378"" W x 0.591"" H (35.00mm x 15.00mm) Slotted Steel 29.724"" (755.00mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 6485766 | 277-12718-ND |
| Product Name | DIN Rail Channel |