Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel
Compatibility = Top Hat
Length = 755mm
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel
CAD Drawing = 3D CAD Model
"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 29.724"" (755.00mm)"
Din Rail, NS35, Height:7.5mm, length: 755mm
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | DIN Rail | DIN Rail | DIN Rail |
| Product Number | 6485722 | 277-5375-ND | 70169900 |
| Product Name | DIN Rail Channel | Din Rail, NS35, Height:7.5mm, length: 755mm |