The Weidmuller âWâ series fused terminals with standard screw clamp technology gives you short circuit and overload protection.
Number of Levels = Single
Wire Size = 30 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 9.1mm
Fuse Size = 6.3 x 32mm
Current Rating = 15A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 7684611 |