PHOENIX CONTACT USA DIN Rail Channel 1207666

Description
Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
Request a Quote Datasheet
Description
Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6485744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel Compatibility = Top Hat Length = 1.155m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel

Conforms to the European standard EN 60715. High level of dimensional accuracy. Material: zinc-plated steel
Compatibility = Top Hat
Length = 1.155m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel

Supplier's Site
DIN Rail Channel - 277-5592-ND - DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
277-5592-ND
DIN Rail Channel 277-5592-ND
"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 45.472"" (1155.00mm)"

"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 45.472"" (1155.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DIN Rail DIN Rail
Product Number 6485744 277-5592-ND
Product Name DIN Rail Channel
Unlock Full Specs
to access all available technical data

Similar Products