DIN Rail variants specifically designed for use with a comprehensive range of Omron products. These include relays, terminal blocks and many more.
Supplied in common forms such as Top Hat rail (RS Stock No. 827-8400 typical)
Length = 1m
Width = 35mm
Height = 16mm
"Din Rail Top Hat 1.378"" W x 0.630"" H (35.00mm x 16.00mm) Slotted Aluminum 39.370"" (1000.00mm)"
DIN RAIL 1M (16MM DEPTH). FREE 2 YEAR RADWELL WARRANTY
DIN RAIL MOUNTING TRACK, 16 MM DEPTH, 1M LENGTH
| RS Components, Ltd. | DigiKey | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | DIN Rail | DIN Rail | DIN Rail | DIN Rail |
| Product Number | 8278406 | Z2611-ND | 502670 | 70179017 |
| Product Name | DIN Rail Channel | Din Rail and Track | DIN RAIL MOUNTING TRACK, 16 MM DEPTH, 1M LENGTH |