PHOENIX CONTACT USA DIN Rail Channel 1401682

Description
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Mini Top Hat Length = 2m Width = 15mm Height = 5mm DIN Rail Type = Slotted Material = Steel
Request a Quote Datasheet
Description
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Mini Top Hat Length = 2m Width = 15mm Height = 5mm DIN Rail Type = Slotted Material = Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8039615 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Mini Top Hat Length = 2m Width = 15mm Height = 5mm DIN Rail Type = Slotted Material = Steel

DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = Mini Top Hat
Length = 2m
Width = 15mm
Height = 5mm
DIN Rail Type = Slotted
Material = Steel

Supplier's Site
DIN Rail Channel - 277-2291-ND - DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
277-2291-ND
DIN Rail Channel 277-2291-ND
"Din Rail Top Hat 0.591"" W x 0.217"" H (15.00mm x 5.50mm) Slotted Steel 78.740"" (2000.00mm)"

"Din Rail Top Hat 0.591"" W x 0.217"" H (15.00mm x 5.50mm) Slotted Steel 78.740"" (2000.00mm)"

Buy Now Datasheet
Mounting Rail, Perforated, 15x5mm, eachpiece 2 meters - 70169104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mounting Rail, Perforated, 15x5mm, eachpiece 2 meters
70169104
Mounting Rail, Perforated, 15x5mm, eachpiece 2 meters 70169104
DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 15) is 2 meter (length) 5.5mm (height) x 15mm (width) perforated steel Features: Saves time and space by providing a centralized location of connecting wiring Manufactured to a universal standard allowing different products to be mounted on the same rail Provides a secure and reliable mounting base for rail mountable components

DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 15) is 2 meter (length) 5.5mm (height) x 15mm (width) perforated steel

Features:

  • Saves time and space by providing a centralized location of connecting wiring
  • Manufactured to a universal standard allowing different products to be mounted on the same rail
  • Provides a secure and reliable mounting base for rail mountable components
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category DIN Rail DIN Rail DIN Rail
Product Number 8039615 277-2291-ND 70169104
Product Name DIN Rail Channel Mounting Rail, Perforated, 15x5mm, eachpiece 2 meters
Unlock Full Specs
to access all available technical data

Similar Products