PHOENIX CONTACT USA DIN Rail Channel 1201028

Description
"Din Rail G Section 1.260"" W x 0.591"" H (32.00mm x 15.00mm) Unslotted Aluminum 78.740"" (2000.00mm)"
Request a Quote Datasheet
Description
"Din Rail G Section 1.260"" W x 0.591"" H (32.00mm x 15.00mm) Unslotted Aluminum 78.740"" (2000.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Channel - 277-5648-ND - DigiKey
Thief River Falls, MN, United States
DIN Rail Channel
277-5648-ND
DIN Rail Channel 277-5648-ND
"Din Rail G Section 1.260"" W x 0.591"" H (32.00mm x 15.00mm) Unslotted Aluminum 78.740"" (2000.00mm)"

"Din Rail G Section 1.260"" W x 0.591"" H (32.00mm x 15.00mm) Unslotted Aluminum 78.740"" (2000.00mm)"

Buy Now Datasheet
 - 8039532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type = Unslotted Material = Aluminium

Unperforated DIN rails NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = G
Length = 2m
Width = 32mm
Height = 15mm
DIN Rail Type = Unslotted
Material = Aluminium

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category DIN Rail DIN Rail
Product Number 277-5648-ND 8039532
Product Name DIN Rail Channel
Unlock Full Specs
to access all available technical data

Similar Products

Economical Din-Rail End Stopper - DRS - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
DIN Rail, 35 x 15 mm - 1492-DR9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details