PHOENIX CONTACT USA G-profile DIN rail, Steel, perforated, height 15 mm, width 32 mm, each pc 2 MTR 1201002

Description
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type = Slotted Material = Steel
Request a Quote
Description
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type = Slotted Material = Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8039520 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = G Length = 2m Width = 32mm Height = 15mm DIN Rail Type = Slotted Material = Steel

DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = G
Length = 2m
Width = 32mm
Height = 15mm
DIN Rail Type = Slotted
Material = Steel

Supplier's Site
G-profile DIN rail, Steel, perforated, height 15 mm, width 32 mm, each pc 2 MTR - 70169747 - Allied Electronics, Inc.
Fort Worth, TX, USA
G-profile DIN rail, Steel, perforated, height 15 mm, width 32 mm, each pc 2 MTR
70169747
G-profile DIN rail, Steel, perforated, height 15 mm, width 32 mm, each pc 2 MTR 70169747
DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently. Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application. This Din rail (NS 32) is 2 meter (length) 15mm (height) x 32mm (width) perforated steel - G Profile rail Features: Saves time and space by providing a centralized location of connecting wiring Manufactured to a universal standard allowing different products to be mounted on the same rail Provides a secure and reliable mounting base for rail mountable components

DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components.
Since the rail is manufactured to DIN standards, end users can select DIN rail mountable products from different manufactures and mount them on the same rail. This provides the user the freedom to choose several different combinations of electrical components. The use of the Din rail saves time, space, and provides a central location where external and internal wiring can be connected quickly and efficiently.
Phoenix Contact offers a wide range of standardized rails made of very different materials based on the users application.
This Din rail (NS 32) is 2 meter (length) 15mm (height) x 32mm (width) perforated steel - G Profile rail
Features:

  • Saves time and space by providing a centralized location of connecting wiring
  • Manufactured to a universal standard allowing different products to be mounted on the same rail
  • Provides a secure and reliable mounting base for rail mountable components
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category DIN Rail DIN Rail
Product Number 8039520 70169747
Product Name G-profile DIN rail, Steel, perforated, height 15 mm, width 32 mm, each pc 2 MTR
Unlock Full Specs
to access all available technical data

Similar Products

DIN-RAIL MOUNT BRACKET - DRM-1 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 6663304 - RS Components, Ltd.
RS Components, Ltd.
View Details