50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time saving potential supply and distribution. Acts as a fuse carrier for 5 x 20 mm fuse inserts. Versions with light indicator for indicating that fuse has blown
Number of Levels = Single
Wire Size = 0.2 - 6 mm²
Number of Connectors = 2
Colour = Black
Pitch = 6.2mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 24 V
Termination Method = Push In
Rail Type Compatibility = NS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 7081699 |