Quick connecting IDC-Connection. Feed-through terminal blocks. Knife disconnect terminal block with quick connection, cross section enable you to rapidly localise system faults. Endplates to finish off a row of multi connections. Separators for optical and electrical group separation
Wire Size = 20 - 14 AWG
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Series = Clipline
CAD Drawing = 3D CAD Model
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8033516 |