"Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Slotted Steel 78.740"" (2000.00mm)"
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = Top Hat
Length = 2m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | DIN Rail | DIN Rail |
| Product Number | 277-8227-ND | 8039595 |
| Product Name | DIN Rail Channel |