Fuse disconnect terminal block with pivoting fuse holder, for miniature metric fuses 5 x 20 mm, without blown fuse indication. Nominal voltage and current are given by the fuse.
Number of Levels = 2
Wire Size = 28 - 12 AWG
Number of Connectors = 2
Colour = Grey
Fuse Size = 5 x 20mm
Current Rating = 10A
Voltage Rating = 800 V
Termination Method = Cage Clamp
Rail Type Compatibility = DIN35
Series = 281
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8648391 |