Z-series (ZSI) fuse terminal blocks.
Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting
Number of Levels = Single
Wire Size = 26 - 12 AWG
Number of Connectors = 2
Colour = Beige
Pitch = 12.2mm
Fuse Size = 6.3 x 32
Current Rating = 12A
Voltage Rating = 250 V ac/dc
Termination Method = Clamp
Rail Type Compatibility = TS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8240114 |