Weidmuller ZSI 2.5/2/LD 60AC - 1616480000

Description
Z-series (ZSI) fuse terminal blocks. Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting Number of Levels = Single Wire Size = 26 - 12 AWG Number of Connectors = 2 Colour = Beige Pitch = 12.2mm Fuse Size = 6.3 x 32 Current Rating = 12A Voltage Rating = 60 V ac/dc Termination Method = Clamp Rail Type Compatibility = TS35
Request a Quote
Description
Z-series (ZSI) fuse terminal blocks. Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting Number of Levels = Single Wire Size = 26 - 12 AWG Number of Connectors = 2 Colour = Beige Pitch = 12.2mm Fuse Size = 6.3 x 32 Current Rating = 12A Voltage Rating = 60 V ac/dc Termination Method = Clamp Rail Type Compatibility = TS35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8240102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Z-series (ZSI) fuse terminal blocks. Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting Number of Levels = Single Wire Size = 26 - 12 AWG Number of Connectors = 2 Colour = Beige Pitch = 12.2mm Fuse Size = 6.3 x 32 Current Rating = 12A Voltage Rating = 60 V ac/dc Termination Method = Clamp Rail Type Compatibility = TS35

Z-series (ZSI) fuse terminal blocks.
Rated cross-section: 2.5 mm². Tension clamp connection. Direct mounting
Number of Levels = Single
Wire Size = 26 - 12 AWG
Number of Connectors = 2
Colour = Beige
Pitch = 12.2mm
Fuse Size = 6.3 x 32
Current Rating = 12A
Voltage Rating = 60 V ac/dc
Termination Method = Clamp
Rail Type Compatibility = TS35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8240102
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail, 35 x 7.5 x 57.4 mm - 1492-DR6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Din-rail Mounting Base - DRP  Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 467399 - RS Components, Ltd.
RS Components, Ltd.
View Details