DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M Compatibility = Top Hat Length = 2m Width = 35mm Height = 7.5mm DIN Rail Type = Slotted Material = Steel
DIN rails NS15, NS32 and NS35 with height of 7.5mm or 15mm, lenght 2M
Compatibility = Top Hat
Length = 2m
Width = 35mm
Height = 7.5mm
DIN Rail Type = Slotted
Material = Steel