Weidmuller WSI 6 -1011000000

Description
The Weidmuller ‘W’ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 20 - 8 AWG Colour = Brown Pitch = 10mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WSI
Request a Quote
Description
The Weidmuller ‘W’ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 20 - 8 AWG Colour = Brown Pitch = 10mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
The Weidmuller ‘W’ series fused terminals with standard screw clamp technology gives you short circuit and overload protection. Number of Levels = Single Wire Size = 20 - 8 AWG Colour = Brown Pitch = 10mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 500 V Termination Method = Screw Down Rail Type Compatibility = TS35 Series = WSI

The Weidmuller ‘W’ series fused terminals with standard screw clamp technology gives you short circuit and overload protection.
Number of Levels = Single
Wire Size = 20 - 8 AWG
Colour = Brown
Pitch = 10mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
Series = WSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 425263
Unlock Full Specs
to access all available technical data

Similar Products