The lever-type fuse and function terminal blocks with PE foot are suitable for process technology based on the Ex nA approval that has been applied for, and are suitable for energy and signal transmission in potentially explosive areas.
⢠Screw Connection. ⢠Mounting type: NS 35/7.5, NS 35/15. ⢠RoHS compliant
Number of Levels = 3
Wire Size = 26 - 10 AWG
Number of Connectors = 5
Colour = Black
Fuse Size = 5 x 20, G
Current Rating = 28A
Voltage Rating = 500 V
Termination Method = Screw Down
Series = UT 4-PE/L
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8666866 |