Feed-through DIN Rail terminal connections for DIN Rail mounting. These conductor-through terminals feature cage clamp® technology for ultra-quick connection.
Wire Size = 24 - 10 AWG
Number of Connectors = 2
Colour = Grey
Current Rating = 30A
Voltage Rating = 400 V
Termination Method = Cage Clamp
Rail Type Compatibility = TS35
Series = 282
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8227931 |