PHOENIX CONTACT USA 3038778

Description
Spring-loaded fuse terminals adopt the functional operation of the fuse holder and potential distribution. Optional fuse formats as version 5 x 20 mm (.HESI or .HEDI) or blade fuse (.FSI/C). Optional indicator for signalling a tripped fuse. Polyamide insulating material corresponds to UL 94-V0 Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 10A Voltage Rating = 250 V Termination Method = Spring Cage Rail Type Compatibility = Top Hat Series = Clipline
Request a Quote
Description
Spring-loaded fuse terminals adopt the functional operation of the fuse holder and potential distribution. Optional fuse formats as version 5 x 20 mm (.HESI or .HEDI) or blade fuse (.FSI/C). Optional indicator for signalling a tripped fuse. Polyamide insulating material corresponds to UL 94-V0 Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 10A Voltage Rating = 250 V Termination Method = Spring Cage Rail Type Compatibility = Top Hat Series = Clipline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8037555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spring-loaded fuse terminals adopt the functional operation of the fuse holder and potential distribution. Optional fuse formats as version 5 x 20 mm (.HESI or .HEDI) or blade fuse (.FSI/C). Optional indicator for signalling a tripped fuse. Polyamide insulating material corresponds to UL 94-V0 Number of Levels = Single Wire Size = 28 - 10 AWG Number of Connectors = 2 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 10A Voltage Rating = 250 V Termination Method = Spring Cage Rail Type Compatibility = Top Hat Series = Clipline

Spring-loaded fuse terminals adopt the functional operation of the fuse holder and potential distribution. Optional fuse formats as version 5 x 20 mm (.HESI or .HEDI) or blade fuse (.FSI/C). Optional indicator for signalling a tripped fuse. Polyamide insulating material corresponds to UL 94-V0
Number of Levels = Single
Wire Size = 28 - 10 AWG
Number of Connectors = 2
Colour = Black
Fuse Size = 6.3 x 32mm
Current Rating = 10A
Voltage Rating = 250 V
Termination Method = Spring Cage
Rail Type Compatibility = Top Hat
Series = Clipline

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8037555
Unlock Full Specs
to access all available technical data

Similar Products