DIN Rail fused terminals are produced in plastic housing, fitted with a DIN mounting system to allow for quick assembly. It is possible for assembly of several terminals by simply interconnecting the locking profile and the end plate.
Wire Size = 28 - 12 AWG
Colour = Grey
Pitch = 8mm
Fuse Size = 5 x 30mm
Current Rating = 10A
Voltage Rating = 800 V ac
Termination Method = Crimp
Rail Type Compatibility = TS35
Series = 281
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 1675835 |