50% less insertion force. Compact design. Seamless and can be double bridged for all tasks in time-saving potential supply and distribution. Acts as the fuse carrier for flat-type fuse inserts. Versions with light indicator for indicating that fuse has blown
Number of Levels = Single
Wire Size = 24 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 6.2mm
Fuse Size = Type F (miniature)
Current Rating = 10A
Voltage Rating = 400 V
Termination Method = Push In
Rail Type Compatibility = NS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 7081615 |