This flexible terminal block enables a fuse connection via the top level, a straight feedthrough middle level and, on the KDKS1/PE, an earth connection to the DIN rail by the bottom level. Fuse of 20x5mm or 25x5mm may be fitted.
Number of Levels = Double
Wire Size = 22 - 12 AWG
Colour = Beige
Pitch = 8mm
Fuse Size = 5 x 20 mm, 5 x 25
Current Rating = 6.3A
Voltage Rating = 300 V
Termination Method = Screw Down
Rail Type Compatibility = TS35
Series = KDKS
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 2355267 |