W-Series (WSI) fuse terminals.
Screw connection
Number of Levels = Single
Wire Size = 20 - 8 AWG
Number of Connectors = 2
Colour = Beige
Pitch = 7.9mm
Fuse Size = 5 x 20
Current Rating = 6.3A
Voltage Rating = 250 V ac/dc
Termination Method = Screw
Rail Type Compatibility = TS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 8239556 |