These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse.
Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm)
Number of Levels = Single
Wire Size = 26 - 10 AWG
Number of Connectors = 2
Colour = Black
Pitch = 8.2mm
Fuse Size = 5 x 20 mm, 5 x 25 mm, 5 x 30 mm
Current Rating = 6.3A
Voltage Rating = 500 V
Termination Method = Screw Down
Rail Type Compatibility = NS35
| RS Components, Ltd. | |
|---|---|
| Product Category | DIN Rail |
| Product Number | 4633862 |