PHOENIX CONTACT USA 711632

Description
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Double Wire Size = 24 - 12 AWG Number of Connectors = 4 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Rail Type Compatibility = Top Hat Series = UKK 5
Request a Quote
Description
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Double Wire Size = 24 - 12 AWG Number of Connectors = 4 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Rail Type Compatibility = Top Hat Series = UKK 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8038378 - RS Components, Ltd.
Corby, Northants, United Kingdom
These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse. Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm) Number of Levels = Double Wire Size = 24 - 12 AWG Number of Connectors = 4 Colour = Black Fuse Size = 6.3 x 32mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Rail Type Compatibility = Top Hat Series = UKK 5

These UK-HESI series of fuse terminal blocks have a hinged disconnect lever, and a flip-open compartment to accommodate a fuse.
Options to accommodate 5x20mm and 6.3x32mm fuses. Terminal width 8.2 (5x20mm), and 10.2 (6.3x32mm)
Number of Levels = Double
Wire Size = 24 - 12 AWG
Number of Connectors = 4
Colour = Black
Fuse Size = 6.3 x 32mm
Current Rating = 6.3A
Voltage Rating = 400 V
Termination Method = Screw
Rail Type Compatibility = Top Hat
Series = UKK 5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8038378
Unlock Full Specs
to access all available technical data

Similar Products

Din-rail Mounting Base - DRP  Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8724820 - RS Components, Ltd.
RS Components, Ltd.
View Details