DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
423
424
425
426
427
428
429
430
431
432
433
434
435
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.012µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.012µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.039µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.039µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.082µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3900pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial |
| << Prev | Next >> |