Vishay Intertechnology, Inc. Film Capacitors BFC233826103

Description
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC233826103TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC233826103TB-ND
Film Capacitors 56-BFC233826103TB-ND
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC233826103CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC233826103CT-ND
Film Capacitors 56-BFC233826103CT-ND
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Buy Now Datasheet
Film Capacitors - BFC233826103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233826103
Film Capacitors BFC233826103
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2339 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2339
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2339
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233826103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233826103
Capacitors - Film Capacitors BFC233826103
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC233826103TB-ND BFC233826103 96B2339 BFC233826103
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 630V, 20%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details