The BFC233865123 is a Class Y2 interference suppression film capacitor from Lingto Electronic Limited, designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is rated for an AC voltage of 300 V and can withstand DC voltages of up to 1000 V at 105 °C and 1500 V at 85 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. This capacitor is AEC-Q200 qualified and compliant with IEC 60384-14 standards, making it suitable for high-temperature applications with a maximum operating temperature of 125 °C for limited durations. It is designed for standard line bypass applications and continuous operation, ensuring reliability in various environmental conditions. The product is available in multiple lead configurations and packaging options, including loose in box and taped reel formats.
0.012µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.012UF 10% 1KVDC RAD
CAP FILM 0.012UF 10% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233865123-ND | BFC233865123 | BFC233865123 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |