5600pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 5600PF 20% 1KVDC RADIAL
CAP FILM 5600PF 20% 1KVDC RADIAL
Y2 MKP 0,0056 F 20% 300 Vac Pitch 7,5mm / REEL, TAPE HEIGHT 18,5mm
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868139-ND | BFC233868139 | BFC233868139 | 18T2404 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Y2 Mkp 0,0056 F 20% 300 Vac Pitch 7,5Mm / Reel, Tape Height 18,5Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |