Capacitor RFI MKP Y2 300Vac 47nF
Capacitor RFI MKP Y2 300Vac 47nF
Capacitor RFI MKP Y2 300Vac 47nF
0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
PP Film Capacitor, 47nF, 1kV, 20%, Radial, Through Hole Product overview: BFC233860473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860473 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360603-BFC233860473
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 6
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.047 µF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Height - Seated (Max): 0.650" (16.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 0.047UF 20% 1KVDC RAD
CAP, Y2, PP, 0.047UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP, 0.047µF, 20%, PP; Capacitance:47000pF;
CAP FILM 0.047UF 20% 1KVDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842194 | 6842194P | BC2602-ND | 62-BFC233860473 | 1360603-BFC233860473 | BFC233860473 | 03J7144 | 23M2900 | BFC233860473 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 47nF 1kV Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Cap, Y2, Pp, 0.047Uf, 300V, Sup, Radial; Dielectric Type Vishay | Cap, 0.047Μf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |