The BFC233860104 is a Class Y2 interference suppression film capacitor designed for line-to-ground applications. It features a capacitance range from 0.001 OºF to 0.47 OºF with tolerances of ±20%, ±10%, and ±5%. The rated AC voltage is 300 V at 50 Hz to 60 Hz, while the permissible DC voltage is 1000 V at 105 °C and 1500 V at 85 °C. This capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. The product is AEC-Q200 qualified, making it suitable for automotive applications, and it can operate at temperatures up to 125 °C for limited durations. It complies with various international standards, including IEC 60384-14 and UL 60384-14. The capacitor is available in different lead configurations and packaging options, including loose in a box or taped reel. Its high reliability and robust construction make it suitable for standard line bypass applications.
0.1µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
100nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860104 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329134-BFC233860104
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: BC2603
RoHS Status: ROHS3 Compliant
ALUMINUM ELECTROLYTIC CAPACITOR 0.1UF 300V 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAPACITOR, RADIAL, FILM, 0.1 UF, 1KVDC, 10X19.5X26MM, LS 22.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP FILM 0.1UF 20% 1KVDC RADIAL
CAP FILM 0.1UF 20% 1KVDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2603-ND | 62-BFC233860104 | 1329134-BFC233860104 | 03J7121 | 31360004 | BFC233860104 | BFC233860104 | BFC233860104 |
| Product Name | Film Capacitors | Through-Hole 100nF 1kV Capacitor | Capacitors - Film Capacitors | Aluminum Electrolytic Capacitor 0.1Uf 300V 20%, Radial; Dielectric Type Vishay | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |