Vishay Precision Group Film Capacitors BFC233840473

Description
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233840473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233840473-ND
Film Capacitors BFC233840473-ND
0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 300V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233840473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233840473
Capacitors - Film Capacitors BFC233840473
CAP FILM 0.047UF 20% 800VDC RAD

CAP FILM 0.047UF 20% 800VDC RAD

Supplier's Site
Film Capacitors - BFC233840473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233840473
Film Capacitors BFC233840473
CAP FILM 0.047UF 20% 800VDC RAD

CAP FILM 0.047UF 20% 800VDC RAD

Supplier's Site Datasheet
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay - 26M6454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay
26M6454
Cap, 0.047Μf, 20%, Pp; Capacitance Vishay 26M6454
CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.047µF, 20%, PP; Capacitance:47000pF; Suppression Class:X2; Product Range:MKP3384 X2 Series; Voltage Rating X:300V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233840473-ND BFC233840473 BFC233840473 26M6454
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.047Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details