4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329136-BFC233868101
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 0.492" L x 0.197" W (12.50mm x 5.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: BC5066,222233868101,
RoHS Status: ROHS3 Compliant
1kV 4.7nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233868101 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 4.7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868101 can be used for catalog matching and distributor lookup.
CAP FILM 4700PF 20% 1KVDC RADIAL
CAP FILM 4700PF 20% 1KVDC RADIAL
SUPPRESSION CAP, 4700PF, 300V, CLASS Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5066-ND | 1329136-BFC233868101 | 62-BFC233868101 | BFC233868101 | BFC233868101 | 18T2374 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Through-Hole 1kV 4.7nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 4700Pf, 300V, Class Y2; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |