1kV 22nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233860223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 22nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 22nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860223 can be used for catalog matching and distributor lookup.
Capacitor RFI MKP Y2 300Vac 22nF
Capacitor RFI MKP Y2 300Vac 22nF
Capacitor RFI MKP Y2 300Vac 22nF
0.022µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
MKP 338 22nF Polypropylene Film Capacitor 300 V ac +/-20%; Through Hole
CAP FILM 0.022UF 20% 1KVDC RAD
CAP FILM 0.022UF 20% 1KVDC RAD
CAP FILM 0.022UF 20% 1KVDC RAD
CAP, 0.022µF, 20%, PP; Capacitance:22000pF;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233860223 | 6842190 | 6842190P | BC2601-ND | 886-BFC233860223 | BFC233860223 | BFC233860223 | BFC233860223 | 26M6481 |
| Product Name | Through-Hole 1kV 22nF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | MKP 338 22nF Polypropylene Film Capacitor 300 V ac +/-20%; Through Hole | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.022Μf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |