Vishay Intertechnology, Inc. Film Capacitors BFC233824473

Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233824473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233824473-ND
Film Capacitors BFC233824473-ND
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233824473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233824473
Capacitors - Film Capacitors BFC233824473
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233824473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233824473
Film Capacitors BFC233824473
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2333 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2333
Capacitor Polypropylene Pp Film 0.047Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2333
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233824473-ND BFC233824473 BFC233824473 96B2333
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details