Vishay Precision Group Capacitors - Film Capacitors BFC233860103

Description
Win Source Part Number: 1192249-BFC233860103 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Alternative Parts (Cross-Reference): 2222 338 60103; 222233860103; BFC233860103.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2600
Request a Quote Datasheet
Description
Win Source Part Number: 1192249-BFC233860103 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Alternative Parts (Cross-Reference): 2222 338 60103; 222233860103; BFC233860103.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1192249-BFC233860103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1192249-BFC233860103
Capacitors - Film Capacitors 1192249-BFC233860103
Win Source Part Number: 1192249-BFC233860103 Category: Capacitors>Film Capacitors Series: MKP338 6 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±20% Ratings: AEC-Q200, Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Alternative Parts (Cross-Reference): 2222 338 60103; 222233860103; BFC233860103.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC2600

Win Source Part Number: 1192249-BFC233860103
Category: Capacitors>Film Capacitors
Series: MKP338 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Alternative Parts (Cross-Reference): 2222 338 60103; 222233860103; BFC233860103.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC2600

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10nF 1kV Capacitor
62-BFC233860103
Through-Hole 10nF 1kV Capacitor 62-BFC233860103
10nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860103 can be used for catalog matching and distributor lookup.

10nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233860103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233860103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC2600-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2600-ND
Film Capacitors BC2600-ND
10000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 6842197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842197
Film Capacitors 6842197
Capacitor RFI MKP Y2 300Vac 10nF

Capacitor RFI MKP Y2 300Vac 10nF

Supplier's Site
Film Capacitors - 6842197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842197P
Film Capacitors 6842197P
Capacitor RFI MKP Y2 300Vac 10nF

Capacitor RFI MKP Y2 300Vac 10nF

Supplier's Site
Film Capacitors - 1733696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733696
Film Capacitors 1733696
Capacitor RFI MKP Y2 300Vac 10nF

Capacitor RFI MKP Y2 300Vac 10nF

Supplier's Site
Film Capacitors - BFC233860103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233860103
Film Capacitors BFC233860103
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233860103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233860103
Capacitors - Film Capacitors BFC233860103
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site
Capacitor - 48867520 - Radwell International
Willingboro, NJ, United States
Capacitor
48867520
Capacitor 48867520
CAPACITOR, RADIAL, FILM, 0.01UF, 1000 VDC, 300 VAC, 5X17.5MM, 15LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, FILM, 0.01UF, 1000 VDC, 300 VAC, 5X17.5MM, 15LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Suppression Cap, 0.01Uf, 300V, Class Y2; Dielectric Type Vishay - 03J7120 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, 300V, Class Y2; Dielectric Type Vishay
03J7120
Suppression Cap, 0.01Uf, 300V, Class Y2; Dielectric Type Vishay 03J7120
SUPPRESSION CAP, 0.01UF, 300V, CLASS Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, 300V, CLASS Y2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay - 26M6473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay
26M6473
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay 26M6473
CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:Y2; Product Range:MKP3386 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233860103 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233860103
Film Capacitors BFC233860103
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1192249-BFC233860103 62-BFC233860103 BC2600-ND 6842197 6842197P BFC233860103 BFC233860103 48867520 03J7120 26M6473 BFC233860103
Product Name Capacitors - Film Capacitors Through-Hole 10nF 1kV Capacitor Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Suppression Cap, 0.01Uf, 300V, Class Y2; Dielectric Type Vishay Cap, 0.01Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 300 volts 1000 volts 1000 volts 300 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details